Festo Corporation Compressed air filter MS6N-LF-3/8-EUV

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-3/8-EUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-3/8-EUV
Compressed air filter MS6N-LF-3/8-EUV
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-3/8-EUV
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
Maximum Volume 134.2 SCFM (228 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter cartridge - LFP-D-MAXI-40M-U - Festo Corporation
Specs
Filter Type General Purpose
View Details
Fine filter - LFMB-1/2-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 61.8 SCFM (105 m³/hr)
View Details
Compressed air filter - LF-3/8-D-5M-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 63.6 SCFM (108 m³/hr)
View Details
Compressed air filter - MS6N-LF-1/4-ERV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
View Details