Festo Corporation Compressed air filter MS6N-LF-1/4-ERV

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/4-ERV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/4-ERV
Compressed air filter MS6N-LF-1/4-ERV
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/4-ERV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
Maximum Volume 88.3 SCFM (150 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter cartridge - LFP-D-MIDI-40M-U - Festo Corporation
Specs
Filter Type General Purpose
View Details
Fine filter - LFMB-1/4-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 23.0 SCFM (39.01 m³/hr)
View Details
Compressed air filter - MS6N-LF-3/8-EUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
View Details
Active carbon filter - LFX-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection Battery module
Maximum Volume 38.8 SCFM (66.02 m³/hr)
View Details