Festo Corporation Compressed air filter MS6N-LF-3/8-EUM

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-3/8-EUM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-3/8-EUM
Compressed air filter MS6N-LF-3/8-EUM
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-3/8-EUM
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
Maximum Volume 134.2 SCFM (228 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-1/4-D-MINI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 14.5 SCFM (24.61 m³/hr)
View Details
Fine filter - MS6-LFM-1/2-BRV-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Branching module - MS6-FRM-1/4-Y - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/2" NPT; G1/4
Maximum Volume 148.3 SCFM (252 m³/hr)
View Details
Fine filter combination - LFMBA-1-D-MAXI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection G1
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details