Festo Corporation Active carbon filter MS6-LFX-1/2-U-HF

Description
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS6-LFX-1/2-U-HF - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS6-LFX-1/2-U-HF
Active carbon filter MS6-LFX-1/2-U-HF
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Width dimension 62 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFX-1/2-U-HF
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
Maximum Volume 88.3 SCFM (150 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-1/2-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 53.0 SCFM (90.03 m³/hr)
View Details
Active carbon filter cartridge - MS12-LFX - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Filter Size 12 microns (12 micrometers)
View Details
Micro filter - LFMA-1/8-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 12.7 SCFM (21.61 m³/hr)
View Details
Micro filter - LFMA-1/8-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 12.7 SCFM (21.61 m³/hr)
View Details