Festo Corporation Compressed air filter MS6N-LF-1/4-CUV

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/4-CUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/4-CUV
Compressed air filter MS6N-LF-1/4-CUV
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/4-CUV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
Maximum Volume 70.6 SCFM (120 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/8-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 49.4 SCFM (84.03 m³/hr)
View Details
Fine filter combination - LFMBA-3/4-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/4" NPT; 3/4 NPT
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Fine filter - MS4N-LFM-1/8-BUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - MS6-LF-3/8-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Filter Size 6 microns (6 micrometers)
View Details