Festo Corporation Branching module MS6N-FRM-1/4

Description
With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6N-FRM-1/4 - Festo Corporation
Islandia, NY, United States
Branching module
MS6N-FRM-1/4
Branching module MS6N-FRM-1/4
With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • With NPT connecting thread
  • Width dimension 62 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS6N-FRM-1/4
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/2-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Sub-base - PAML-CP-90-HP3-G14 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 725 psi (0.0 to 510 m H2O)
Temperature Range 41 to 140 F (5 to 60 C)
View Details
Pressure regulating valve manifold - LRB-1/4-D-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Pneumatic Manifold - 62613773 - Radwell International
Specs
Application Gas
View Details