Festo Corporation Compressed air filter MS6-LF-1/2-CRM

Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6-LF-1/2-CRM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6-LF-1/2-CRM
Compressed air filter MS6-LF-1/2-CRM
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LF-1/2-CRM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
Maximum Volume 113.0 SCFM (192 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-3/8-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details
Compressed air filter - MS6N-LF-1/4-ERV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - LF-3/4-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; 3/4 NPT
Maximum Volume 105.9 SCFM (180 m³/hr)
View Details
Fine filter - MS6N-LFM-1/2-BRM-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details