Festo Corporation Branching module MS6-FRM-1/4-Y

Description
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6-FRM-1/4-Y - Festo Corporation
Islandia, NY, United States
Branching module
MS6-FRM-1/4-Y
Branching module MS6-FRM-1/4-Y
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • Width dimension 62 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-FRM-1/4-Y
Product Name Branching module
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-1-D-5M-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 134.2 SCFM (228 m³/hr)
View Details
Fine filter - MS6-LFM-1/2-BRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Active carbon filter - LFX-1/2-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; Sub-base G1/2
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details
Micro filter - LFMA-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details