Festo Corporation Connection block CPE18-3/2-PRS-3/8-7

Description
manifold block CPE18-3/2-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE18-3/2-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-3/2-PRS-3/8-7 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-3/2-PRS-3/8-7
Connection block CPE18-3/2-PRS-3/8-7
manifold block CPE18-3/2-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE18-3/2-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-3/2-PRS-3/8-7
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA4-PR4-3-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - MHP1-P2-2-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - MHP1-PR8-3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details