Festo Corporation Active carbon filter MS4N-LFX-1/4-U

Description
With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS4N-LFX-1/4-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS4N-LFX-1/4-U
Active carbon filter MS4N-LFX-1/4-U
With NPT connecting thread Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LFX-1/4-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
Maximum Volume 12.7 SCFM (21.61 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Active carbon filter - MS4N-LFX-1/4-R - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-3/4-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 78.4 SCFM (133 m³/hr)
View Details
Filter cartridge - MS6-LFP-C - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - MS4N-LFM-1/8-ARM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Filter Size 4 microns (4 micrometers)
View Details