Festo Corporation Compressed air filter MS6N-LF-1/4-ERM

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/4-ERM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/4-ERM
Compressed air filter MS6N-LF-1/4-ERM
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/4-ERM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 6 microns (6 micrometers)
Maximum Volume 88.3 SCFM (150 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - MS4-LF-1/4-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-1/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Fine filter - LFMB-1-D-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 98.2 SCFM (167 m³/hr)
View Details
Compressed air filter - MS4-LF-1/4-CUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details