Festo Corporation Compressed air filter MS4N-LF-1/8-EUM

Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4N-LF-1/8-EUM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4N-LF-1/8-EUM
Compressed air filter MS4N-LF-1/8-EUM
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LF-1/8-EUM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
Maximum Volume 38.8 SCFM (66.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter cartridge - MS12-LFP-C - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 12 microns (12 micrometers)
View Details
Micro filter - LFMA-1-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 77.7 SCFM (132 m³/hr)
View Details
Active carbon filter - MS12-LFX-G-U - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Filter Size 12 microns (12 micrometers)
Maximum Pressure 0 to 290 psi (0.0 to 204 m H2O)
View Details
Fine filter combination - LFMBA-1/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/4" NPT; G1/4
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details