Festo Corporation Compressed air filter MS4-LF-1/4-CUM

Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4-LF-1/4-CUM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4-LF-1/4-CUM
Compressed air filter MS4-LF-1/4-CUM
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LF-1/4-CUM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
Maximum Volume 45.9 SCFM (78.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-3/8-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details
Fine filter - MS4-LFM-1/4-BRM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Fine filter combination - LFMBA-1/2-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/2" NPT; G1/2
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details