Festo Corporation Compressed air filter MS4N-LF-1/4-EUM

Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4N-LF-1/4-EUM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4N-LF-1/4-EUM
Compressed air filter MS4N-LF-1/4-EUM
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LF-1/4-EUM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
Maximum Volume 60.0 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - MS6-LFM-1/4-BRM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - LF-1/2-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 105.9 SCFM (180 m³/hr)
View Details
Active carbon filter - MS6-LFX-1/2-U-HF - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details