Festo Corporation Compressed air filter MS6N-LF-1/2-EUV

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/2-EUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/2-EUV
Compressed air filter MS6N-LF-1/2-EUV
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/2-EUV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
Maximum Volume 144.8 SCFM (246 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Compressed air filter - LF-QS4-D-5M-MICRO - Festo Corporation
Specs
Filter Type General Purpose
Connection QS-4
Maximum Volume 6.0 SCFM (10.2 m³/hr)
View Details
Compressed air filter - LF-D-5M-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Fine filter combination - LFMBA-1/4-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/4" NPT; 1/4 NPT
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details