Festo Corporation Compressed air filter MS4N-LF-1/4-ERM

Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4N-LF-1/4-ERM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4N-LF-1/4-ERM
Compressed air filter MS4N-LF-1/4-ERM
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LF-1/4-ERM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
Maximum Volume 60.0 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/4-D-5M-MAXI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; 3/4 NPT
Maximum Volume 127.1 SCFM (216 m³/hr)
View Details
Fine filter - LFMB-3/4-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 78.4 SCFM (133 m³/hr)
View Details
Compressed air filter - MS4-LF-1/4-ERM-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details