Festo Corporation Active carbon filter MS6-LFX-1/2-R

Description
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS6-LFX-1/2-R - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS6-LFX-1/2-R
Active carbon filter MS6-LFX-1/2-R
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Width dimension 62 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFX-1/2-R
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
Maximum Volume 31.8 SCFM (54.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter cartridge - LFP-D-MINI-5M - Festo Corporation
Specs
Filter Type General Purpose
View Details
Micro filter - LFMA-3/8-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 31.1 SCFM (52.82 m³/hr)
View Details
Fine filter combination - LFMBA-1/8-D-MINI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/8" NPT; G1/8
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Micro filter - LFMA-1/2-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 39.5 SCFM (67.22 m³/hr)
View Details