Festo Corporation Compressed air filter MS4N-LF-1/4-CRV

Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4N-LF-1/4-CRV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4N-LF-1/4-CRV
Compressed air filter MS4N-LF-1/4-CRV
With NPT connecting thread Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4N-LF-1/4-CRV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
Maximum Volume 45.9 SCFM (78.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - MS4N-LF-1/4-CRM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - LF-3/8-D-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 49.4 SCFM (84.03 m³/hr)
View Details
Micro filter - LFMA-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - LF-1-D-5M-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 134.2 SCFM (228 m³/hr)
View Details