Festo Corporation Compressed air filter LF-1-D-5M-MAXI

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-1-D-5M-MAXI - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-1-D-5M-MAXI
Compressed air filter LF-1-D-5M-MAXI
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-1-D-5M-MAXI
Product Name Compressed air filter
Filter Type General Purpose
Connection G1
Maximum Volume 134.2 SCFM (228 m³/hr)
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - MS6-LFM-1/4-BRM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details
Fine filter combination - LFMBA-1/2-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/2" NPT; G1/2
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Micro filter - LFMA-3/4-D-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; 3/4 NPT
Maximum Volume 67.1 SCFM (114 m³/hr)
View Details
Micro filter - LFMA-1/2-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 39.5 SCFM (67.22 m³/hr)
View Details