Festo Corporation Fine filter cartridge MS6-LFM-BI

Description
fine filter cartridge MS6-LFM-BI Size=6, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
Request a Quote Datasheet
Description
fine filter cartridge MS6-LFM-BI Size=6, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine filter cartridge - MS6-LFM-BI - Festo Corporation
Islandia, NY, United States
Fine filter cartridge
MS6-LFM-BI
Fine filter cartridge MS6-LFM-BI
fine filter cartridge MS6-LFM-BI Size=6, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)

fine filter cartridge MS6-LFM-BI Size=6, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFM-BI
Product Name Fine filter cartridge
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Micro filter - MS4-LFM-1/4-AUV-DA-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-1/2-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 61.8 SCFM (105 m³/hr)
View Details
Micro filter - LFMA-1/2-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 39.5 SCFM (67.22 m³/hr)
View Details