Festo Corporation Compressed air filter MS4-LF-1/4-ERV

Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4-LF-1/4-ERV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4-LF-1/4-ERV
Compressed air filter MS4-LF-1/4-ERV
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LF-1/4-ERV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
Maximum Volume 60.0 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-1/4-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Maximum Volume 14.5 SCFM (24.61 m³/hr)
View Details
Compressed air filter - LF-3/8-D-5M-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 63.6 SCFM (108 m³/hr)
View Details
Fine filter - LFMB-1-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 98.2 SCFM (167 m³/hr)
View Details
Fine filter combination - LFMBA-1-D-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1" NPT; 1 NPT
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details