Festo Corporation Branching module MS4-A-IPM-80

Description
branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast
Request a Quote Datasheet
Description
branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS4-A-IPM-80 - Festo Corporation
Islandia, NY, United States
Branching module
MS4-A-IPM-80
Branching module MS4-A-IPM-80
branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast

branching module MS4-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=124 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS4-A-IPM-80
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPX-AB-8-M8-3POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
2 suppliers
Connection block - CPE10-PRS-1/4-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Manifold - MHA1-PR6-3-PI-PCBM - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details