Festo Corporation Branching module MS6N-FRM-3/8-I

Description
With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6N-FRM-3/8-I - Festo Corporation
Islandia, NY, United States
Branching module
MS6N-FRM-3/8-I
Branching module MS6N-FRM-3/8-I
With NPT connecting thread Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • With NPT connecting thread
  • Width dimension 62 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS6N-FRM-3/8-I
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-3/2-PRS-3/8-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Pneumatic Manifold - 45166326 - Radwell International
Specs
Application Gas
View Details
Branching module - FRM-H-1/2-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Die-cast zinc
View Details
Branching module - FRM-H-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 818 GPM (3100 L/min)
View Details