Festo Corporation Pressure regulator MS12-LR-G-PE6

Description
Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically actuated (pressure range determined by pilot regulator) MS12-LR-...-PE6: solenoid actuated (pilot control by proportional pressure control valve)
Request a Quote Datasheet
Description
Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically actuated (pressure range determined by pilot regulator) MS12-LR-...-PE6: solenoid actuated (pilot control by proportional pressure control valve)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS12-LR-G-PE6 - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS12-LR-G-PE6
Pressure regulator MS12-LR-G-PE6
Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically actuated (pressure range determined by pilot regulator) MS12-LR-...-PE6: solenoid actuated (pilot control by proportional pressure control valve)
  • Width dimension 124 mm
  • High flow rate with minimal pressure drop
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • With secondary venting
  • Lockable rotary knob
  • MS12-LR-...-PO: pneumatically actuated (pressure range determined by pilot regulator)
  • MS12-LR-...-PE6: solenoid actuated (pilot control by proportional pressure control valve)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS12-LR-G-PE6
Product Name Pressure regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.47 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional pressure control valve - VPPM-8L-L-1-G14-0L6H-V1N-S1C1 - Festo Corporation
Specs
Valve Type Control Valve; Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air preparation unit - FRCS-1/2-D-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Proportional pressure control valve - VPPM-12L-L-1-G12-0L6H-V1P-S1 - Festo Corporation
Specs
Valve Type Control Valve; Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valve - 8956402 - Radwell International
Festo Corporation
Specs
Valve Type Piston; Solenoid
Media Air
Actuation Pneumatic
View Details