Festo Corporation Solenoid Valve 533342M

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8956402 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8956402
Solenoid Valve 8956402
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
FESTO Valves 533342M

FESTO Valves 533342M

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8956402
Product Name Solenoid Valve Solenoid Valve
Valve Type Piston; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1223007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details