Festo Corporation Connection block MHP1-PR10-3-PI-PCB

Description
manifold block MHP1-PR10-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR10-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR10-3-PI-PCB - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR10-3-PI-PCB
Connection block MHP1-PR10-3-PI-PCB
manifold block MHP1-PR10-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

manifold block MHP1-PR10-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR10-3-PI-PCB
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P2-M7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Rotary distributor - GF-1/8-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
Liquid Flow 129 GPM (490 L/min)
View Details
Pneumatic terminal - LT-2-PK-4-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type Barb / Rib
Maximum Pressure 1.45 to 116 psi (1.02 to 81.66 m H2O)
View Details
Manifold subbase with 90° connections - NAVW-3/8-2-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
Size 3/8"
View Details