Festo Corporation Manifold MHA1-PR2-3-M3-PI

Description
manifold block MHA1-PR2-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHA1-PR2-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA1-PR2-3-M3-PI - Festo Corporation
Islandia, NY, United States
manifold block MHA1-PR2-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHA1-PR2-3-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA1-PR2-3-M3-PI
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV14-VI-P8-1/8-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - MS6N-FRM-1/2-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE18-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Multi-pin - CPV18-VI-P2-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details