Festo Corporation Manifold MHA1-PR8-3-PI-PCBM

Description
manifold block MHA1-PR8-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet
Description
manifold block MHA1-PR8-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA1-PR8-3-PI-PCBM - Festo Corporation
Islandia, NY, United States
manifold block MHA1-PR8-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

manifold block MHA1-PR8-3-PI-PCBM for mounting printed circuit boards of manifold block valves MHA1-...-PI, with pneumatic multi-pin plug. Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA1-PR8-3-PI-PCBM
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-H-1/4-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 528 GPM (2000 L/min)
View Details
Branching module - MS6N-FRM-3/8-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Distributor block - FR-12-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 12
View Details
Connection block - CPE18-PRS-3/8-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details