Festo Corporation Manifold MHA1-PR2-3-M3

Description
manifold block MHA1-PR2-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHA1-PR2-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA1-PR2-3-M3 - Festo Corporation
Islandia, NY, United States
manifold block MHA1-PR2-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHA1-PR2-3-M3 for manifold block valves MHA1-...-HC/TC Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA1-PR2-3-M3
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Manifold - MHA1-PR10-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE10-PRS-1/4-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Branching module - MS4N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details