Festo Corporation Manifold MHA1-PR2-3-M3-PI-PCB

Description
manifold block MHA1-PR2-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet
Description
manifold block MHA1-PR2-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA1-PR2-3-M3-PI-PCB - Festo Corporation
Islandia, NY, United States
manifold block MHA1-PR2-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

manifold block MHA1-PR2-3-M3-PI-PCB for mounting printed circuit boards of manifold block valves MHA1-...-PI Max. number of valve positions=2, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA1-PR2-3-M3-PI-PCB
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P8-M7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-Y-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 5280 GPM (20000 L/min)
View Details
Manifold - MHA1-PR6-3-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details