Festo Corporation Connection block CPE14-3/2-PRS-3/8-4

Description
manifold block CPE14-3/2-PRS-3/8-4 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE14-3/2-PRS-3/8-4 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-3/2-PRS-3/8-4 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-3/2-PRS-3/8-4
Connection block CPE14-3/2-PRS-3/8-4
manifold block CPE14-3/2-PRS-3/8-4 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE14-3/2-PRS-3/8-4 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-3/2-PRS-3/8-4
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P2-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA1-PR8-3-PI-PCBM - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE10-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Manifold - MHA2-PR4-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details