Festo Corporation Pressure regulating valve manifold LRB-1/2-D-O-K5-MIDI

Description
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
Request a Quote Datasheet
Description
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulating valve manifold - LRB-1/2-D-O-K5-MIDI - Festo Corporation
Islandia, NY, United States
Pressure regulating valve manifold
LRB-1/2-D-O-K5-MIDI
Pressure regulating valve manifold LRB-1/2-D-O-K5-MIDI
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
  • Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another
  • Directly actuated diaphragm regulator
  • Settings secured via detent on rotary knob and push-in adjustment lock
  • Without pressure gauge
  • Size: mini, midi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number LRB-1/2-D-O-K5-MIDI
Product Name Pressure regulating valve manifold
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/4-D-7-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details
Manifold subbase with 90° connections - NAVW-1/4-NPT-1 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT; 1/8 NPT
Maximum Pressure 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Pressure regulating valve manifold - LRB-1/4-DB-7-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details
Multi-pin - CPV18-VI-P6-1/4-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details