Festo Corporation Active carbon filter LFX-D-MAXI

Description
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
Request a Quote Datasheet
Description
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - LFX-D-MAXI - Festo Corporation
Islandia, NY, United States
Active carbon filter
LFX-D-MAXI
Active carbon filter LFX-D-MAXI
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LFX-D-MAXI
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection Battery module
Maximum Volume 38.8 SCFM (66.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter combination - LFMBA-3/4-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/4" NPT; G3/4
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - MS6-LF-1/4-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - MS6N-LF-3/8-CUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
View Details
Fine filter combination - LFMBA-1/2-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/2" NPT; 1/2 NPT
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details