Festo Corporation Active carbon filter LFX-1/4-D-MINI

Description
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
Request a Quote Datasheet
Description
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - LFX-1/4-D-MINI - Festo Corporation
Islandia, NY, United States
Active carbon filter
LFX-1/4-D-MINI
Active carbon filter LFX-1/4-D-MINI
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LFX-1/4-D-MINI
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; G1/4 Sub-base
Maximum Volume 12.7 SCFM (21.61 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-1/2-D-5M-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details
Compressed air filter - LF-1-D-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 187.1 SCFM (318 m³/hr)
View Details
Compressed air filter - MS6-LF-1/2-ERV-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - MS4N-LF-1/8-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details