Festo Corporation
Filter muffler
LFU-1/4
Description
Removes up to 99.99% of oil and other contaminants from exhaust air
Manual rotary condensate drain
Reduced exhaust noise regardless of frequency
Request a Quote
Email Supplier
Datasheet
Description
Removes up to 99.99% of oil and other contaminants from exhaust air
Manual rotary condensate drain
Reduced exhaust noise regardless of frequency
Request a Quote
Email Supplier
Datasheet
Suppliers
Removes up to 99.99% of oil and other contaminants from exhaust air
Manual rotary condensate drain
Reduced exhaust noise regardless of frequency
- Removes up to 99.99% of oil and other contaminants from exhaust air
- Manual rotary condensate drain
- Reduced exhaust noise regardless of frequency
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Silencers and Mufflers (Industrial) |
|
Product Number
|
LFU-1/4 |
|
Product Name
|
Filter muffler |
|
Type / Application
|
Other; Filter muffler
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Application
Pneumatic
Pressure
0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Type / Application
Other; Flow control/muffler
Port
Exhaust
Pressure
0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Type / Application
Pneumatic
Port
Exhaust
Pressure
0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Type / Application
Pneumatic
Pressure
0.0 to 145 psi (0.0 to 102 m H2O)
View Details