Festo Corporation
Flow control/muffler
GRU-1/8-B
Description
Exhaust air throttle GRE: sintered metal
Flow control valve muffler GRU: polymer
Request a Quote
Email Supplier
Datasheet
Description
Exhaust air throttle GRE: sintered metal
Flow control valve muffler GRU: polymer
Request a Quote
Email Supplier
Datasheet
Suppliers
Exhaust air throttle GRE: sintered metal
Flow control valve muffler GRU: polymer
- Exhaust air throttle GRE: sintered metal
- Flow control valve muffler GRU: polymer
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Silencers and Mufflers (Industrial) |
|
Product Number
|
GRU-1/8-B |
|
Product Name
|
Flow control/muffler |
|
Type / Application
|
Other; Flow control/muffler
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Application
Pneumatic
Port
Exhaust
Pressure
0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Type / Application
Other; Filter muffler
Special
Filter
Flow
166 SCFM (282 m³/hr)
View Details
Type / Application
Pneumatic
Pressure
0.0 to 145 psi (0.0 to 102 m H2O)
View Details