Festo Corporation Filter cartridge LFP-DB-MINI-5M

Description
filter cartridge LFP-DB-MINI-5M Used in conjunction with service units. Size=Mini, Series=DB, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE
Request a Quote Datasheet
Description
filter cartridge LFP-DB-MINI-5M Used in conjunction with service units. Size=Mini, Series=DB, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter cartridge - LFP-DB-MINI-5M - Festo Corporation
Islandia, NY, United States
Filter cartridge
LFP-DB-MINI-5M
Filter cartridge LFP-DB-MINI-5M
filter cartridge LFP-DB-MINI-5M Used in conjunction with service units. Size=Mini, Series=DB, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE

filter cartridge LFP-DB-MINI-5M Used in conjunction with service units. Size=Mini, Series=DB, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Material filter=PE

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LFP-DB-MINI-5M
Product Name Filter cartridge
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - MS4N-LF-1/8-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details
Micro filter - LFMA-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Micro filter - LFMA-3/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 39.2 SCFM (66.62 m³/hr)
View Details
Micro filter - MS4-LFM-1/4-AUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details