BASIC VALVE, FILTER, D SERIES METAL, 1 MICROMETER GRADE FILTRATION, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), MANUALLY ROTATING CONDENSATE DRAIN, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | LFMB-D-MAXI-U | 45075764 |
| Product Name | Basic valve | Solenoid Valve |
| Primary Material | Zinc | |
| Media | Air; Compressed Air | |
| Maximum Pressure | 13.79 to 239.99 psi (9.71 to 169 m H2O) |