Festo Corporation Filter regulator LFR-1/8-D-7-MINI-A

Description
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter regulator - LFR-1/8-D-7-MINI-A - Festo Corporation
Islandia, NY, United States
Filter regulator
LFR-1/8-D-7-MINI-A
Filter regulator LFR-1/8-D-7-MINI-A
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
  • Two pressure gauge connections for different installation options
  • With manual, semi-automatic, or fully automatic condensate drain
  • Lockable rotary knob
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 45082639 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45082639
Pneumatic Regulator 45082639
FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES), FULLY AUTOMATIC CONDENSATE DRAIN. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES), FULLY AUTOMATIC CONDENSATE DRAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LFR-1/8-D-7-MINI-A 45082639
Product Name Filter regulator Pneumatic Regulator
Primary Material Zinc
Media Gas; Air; Compressed Air Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1BH-5/3ES-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/4-DB-7-5M-O-MINI-H - Festo Corporation
Specs
Media Gas; Air; Compressed Air
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
Media Temperature 122 to 23 F (50 to -5 C)
View Details
Air solenoid valve - CPE24-M1H-5/3E-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRC-3/8-D-O-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details