Festo Corporation Compressed air filter LF-M7-D-5M-MICRO-H-B

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-M7-D-5M-MICRO-H-B - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-M7-D-5M-MICRO-H-B
Compressed air filter LF-M7-D-5M-MICRO-H-B
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-M7-D-5M-MICRO-H-B
Product Name Compressed air filter
Filter Type General Purpose
Connection M7
Maximum Volume 9.9 SCFM (16.81 m³/hr)
Maximum Pressure 15 to 145 psi (10.21 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-3/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 69.9 SCFM (119 m³/hr)
View Details
Active carbon filter - MS4N-LFX-1/4-U - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - MS4N-LF-1/4-EUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; NPT1/4-18
Filter Size 4 microns (4 micrometers)
View Details
Micro filter - MS6N-LFM-1/2-ARM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details