Festo Corporation Compressed air filter MS6-LF-1/2-CUV-Z

Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6-LF-1/2-CUV-Z - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6-LF-1/2-CUV-Z
Compressed air filter MS6-LF-1/2-CUV-Z
Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LF-1/2-CUV-Z
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
Maximum Volume 113.0 SCFM (192 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Fine filter - LFMB-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Micro filter - MS6-LFM-3/8-ARV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Filter Size 6 microns (6 micrometers)
View Details
Fine filter combination - LFMBA-1/4-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/4" NPT; 1/4 NPT
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details