Festo Corporation Compressed air filter LF-3/8-D-MINI-A-NPT

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-3/8-D-MINI-A-NPT - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-3/8-D-MINI-A-NPT
Compressed air filter LF-3/8-D-MINI-A-NPT
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-3/8-D-MINI-A-NPT
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 49.4 SCFM (84.03 m³/hr)
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
View Details
Active carbon filter - MS4N-LFX-1/8-U - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details
Micro filter - LFMA-1/2-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 53.0 SCFM (90.03 m³/hr)
View Details
Micro filter - LFMA-1/2-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 39.5 SCFM (67.22 m³/hr)
View Details