Festo Corporation Compressed air filter LF-1/8-D-MINI-A

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-1/8-D-MINI-A - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-1/8-D-MINI-A
Compressed air filter LF-1/8-D-MINI-A
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-1/8-D-MINI-A
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 35.3 SCFM (60.02 m³/hr)
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/8-D-5M-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 38.8 SCFM (66.02 m³/hr)
View Details
Fine filter combination - LFMBA-1/2-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/2" NPT; G1/2
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - LF-1/2-D-5M-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details
Micro filter cartridge - MS6-LFM-AI - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details