Festo Corporation Shut off valve HEE-D-MIDI-24

Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet
Description
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - HEE-D-MIDI-24 - Festo Corporation
Islandia, NY, United States
Shut off valve
HEE-D-MIDI-24
Shut off valve HEE-D-MIDI-24
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket Solenoid actuator can be repositioned by 4x 90° Detenting and non-detenting manual override Supply voltage 24 V DC, 110, 230 V AC Size: mini, midi, maxi
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • With solenoid coil, without plug socket
  • Solenoid actuator can be repositioned by 4x 90°
  • Detenting and non-detenting manual override
  • Supply voltage 24 V DC, 110, 230 V AC
  • Size: mini, midi, maxi
Supplier's Site Datasheet
Valves and Control - 2171-HEE-D-MIDI-24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-HEE-D-MIDI-24-ND
Valves and Control 2171-HEE-D-MIDI-24-ND
ON/OFF VALVE

ON/OFF VALVE

Buy Now Datasheet
Pneumatic Valve - 10666737 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
10666737
Pneumatic Valve 10666737
PNEUMATIC VALVE, MANUAL CONTROL, HEE SERIES, 16 BAR, 3/2 CLOSED MONOSTABLE, G1/4 THREAD SIZE, 2 POSITION, 3 PORTS, -10 TO +60 DEGREE C, 172959. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, MANUAL CONTROL, HEE SERIES, 16 BAR, 3/2 CLOSED MONOSTABLE, G1/4 THREAD SIZE, 2 POSITION, 3 PORTS, -10 TO +60 DEGREE C, 172959. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
FESTO Pneumatics HEE-D-MIDI-24

FESTO Pneumatics HEE-D-MIDI-24

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number HEE-D-MIDI-24 2171-HEE-D-MIDI-24-ND 10666737
Product Name Shut off valve Valves and Control Pneumatic Valve Pneumatic Valve
Valve Type Gate Solenoid Valve Control Valve
Primary Material Aluminum
Media Air; Compressed Air Gas; Air Air Air
Maximum Pressure 36.26 to 232.06 psi (25.52 to 163 m H2O) 36.00 to 232.00 psi (25.34 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M1H-3GL-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3BS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPV10-M1H-2X3-OLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers
One-way flow control valve - GRLA-1/4-QB-3/8-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
4 suppliers