Festo Corporation One-way flow control valve GRLA-1/4-QB-3/8-U

Description
Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return valve Connections: thread at both ends, push-in connector at both ends, thread/push-in connector
Request a Quote Datasheet
Description
Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return valve Connections: thread at both ends, push-in connector at both ends, thread/push-in connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-way flow control valve - GRLA-1/4-QB-3/8-U - Festo Corporation
Islandia, NY, United States
One-way flow control valve
GRLA-1/4-QB-3/8-U
One-way flow control valve GRLA-1/4-QB-3/8-U
Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return valve Connections: thread at both ends, push-in connector at both ends, thread/push-in connector
  • Flow control valve, throttling at one end
  • Polymer, metal, or stainless steel design
  • Standard, mini, in-line variants with different flow rates
  • Functional combination of throttle check valve and piloted non-return valve
  • Connections: thread at both ends, push-in connector at both ends, thread/push-in connector
Supplier's Site Datasheet
Valves and Control - 2171-GRLA-1/4-QB-3/8-U-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-GRLA-1/4-QB-3/8-U-ND
Valves and Control 2171-GRLA-1/4-QB-3/8-U-ND
One-Way Flow Restrictor, Adjustable Sub-Base Mount

One-Way Flow Restrictor, Adjustable Sub-Base Mount

Buy Now Datasheet
Control Valve - 45078839 - Radwell International
Willingboro, NJ, United States
Control Valve
45078839
Control Valve 45078839
FLOW CONTROL VALVE, ONE-WAY, FOR EXHAUST AIR, PNEUMATIC CONNECTION, PORT 1=QB-3/8, PNEUMATIC CONNECTION, PORT 2=NPT1/4-18, TYPE OF ACTUATION=MANUAL, ADJUSTING ELEMENT=SLOTTED HEAD SCREW. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE, ONE-WAY, FOR EXHAUST AIR, PNEUMATIC CONNECTION, PORT 1=QB-3/8, PNEUMATIC CONNECTION, PORT 2=NPT1/4-18, TYPE OF ACTUATION=MANUAL, ADJUSTING ELEMENT=SLOTTED HEAD SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - GRLA-1/4-QB-3/8-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
GRLA-1/4-QB-3/8-U
Pneumatics, Hydraulics - Valves and Control GRLA-1/4-QB-3/8-U
One-Way Flow Restrictor, Adjustable Sub-Base Mount

One-Way Flow Restrictor, Adjustable Sub-Base Mount

Buy Now

Technical Specifications

  Festo Corporation DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number GRLA-1/4-QB-3/8-U 2171-GRLA-1/4-QB-3/8-U-ND 45078839 GRLA-1/4-QB-3/8-U
Product Name One-way flow control valve Valves and Control Control Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve Flow Restrictor, Adjustable Control Valve Flow Restrictor, Adjustable
Media Air; Compressed Air Water; Gas; Air Air Air, Inert Gas, Liquid; Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O) -14.00 to 116.00 psi (-9.85 to 81.64 m H2O) -14.00 to 116.00 psi (-9.85 to 81.64 m H2O)
Media Temperature 140 to 32 F (60 to 0 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1CH-5LS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-3/4-D-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - VUVS-LK25-M52-AD-G14-1B2-S - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Valves and Control -
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
View Details