Festo Corporation Distributor block MS6N-FRM-FRZ

Description
With NPT connecting thread Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 Can be used as an intermediate distributor for varying air qualities
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 Can be used as an intermediate distributor for varying air qualities
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributor block - MS6N-FRM-FRZ - Festo Corporation
Islandia, NY, United States
Distributor block
MS6N-FRM-FRZ
Distributor block MS6N-FRM-FRZ
With NPT connecting thread Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4 Can be used as an intermediate distributor for varying air qualities
  • With NPT connecting thread
  • Width dimension 62 mm
  • Slim compressed air distributor
  • Outlet at top and bottom
  • Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
  • Can be used as an intermediate distributor for varying air qualities
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS6N-FRM-FRZ
Product Name Distributor block
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - FR-12-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 12
View Details
Pressure regulating valve manifold - LRB-1/4-D-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Connection block - MHP1-PR6-3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Manifold - MHA1-PR10-3-M3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details