Festo Corporation Connection block CPE18-PRSE-2

Description
manifold block CPE18-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=145 g
Request a Quote Datasheet
Description
manifold block CPE18-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=145 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-PRSE-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-PRSE-2
Connection block CPE18-PRSE-2
manifold block CPE18-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=145 g

manifold block CPE18-PRSE-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=145 g

Supplier's Site Datasheet
Pneumatic Manifold - 45045190 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45045190
Pneumatic Manifold 45045190
MANIFOLD BLOCK, 2 VALVE POSTIONS, 2 MODERATE CORROSION STRESS, G1/2 PNEUMATIC CONNECTION, COMPRESSED AIR TO ISO, LUBRICATED, THROUGH HOLE, H RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BLOCK, 2 VALVE POSTIONS, 2 MODERATE CORROSION STRESS, G1/2 PNEUMATIC CONNECTION, COMPRESSED AIR TO ISO, LUBRICATED, THROUGH HOLE, H RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number CPE18-PRSE-2 45045190
Product Name Connection block Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic) Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Manifold - 79192322 - Radwell International
Specs
Application Gas
View Details
Distributor block - FR-8-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 8
View Details
Connection block - CPE10-3/2-PRS-1/4-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Branching module - FRM-1-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 4594 GPM (17400 L/min)
View Details