Festo Corporation
Vacuum cup without connector
ESV-60-SU
Description
Wearing part for assembled suction cup ESS
Easily interchangeable
Suction cup volume: 0.318 … 245 cm³
Min. workpiece radius: 10 … 680 mm
Request a Quote
Email Supplier
Datasheet
Description
Wearing part for assembled suction cup ESS
Easily interchangeable
Suction cup volume: 0.318 … 245 cm³
Min. workpiece radius: 10 … 680 mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Wearing part for assembled suction cup ESS
Easily interchangeable
Suction cup volume: 0.318 … 245 cm³
Min. workpiece radius: 10 … 680 mm
- Wearing part for assembled suction cup ESS
- Easily interchangeable
- Suction cup volume: 0.318 … 245 cm³
- Min. workpiece radius: 10 … 680 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vacuum Cups and Vacuum Pads |
|
Product Number
|
ESV-60-SU |
|
Product Name
|
Vacuum cup without connector |
|
Type
|
Flat
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
Other
Description
PK-4
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details
Type
Bellows
Diameter / Max. Size
80 mm (3.15 inch)
Material
Vulkollan®
View Details
Type
DeepCup
Diameter / Max. Size
40 mm (1.57 inch)
Material
PUR
View Details
Type
Flat
Diameter / Max. Size
200 mm (7.87 inch)
Material
VMQ (silicone)
View Details