Festo Corporation Vacuum suction cup ESS-20-BS

Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet
Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum suction cup - ESS-20-BS - Festo Corporation
Islandia, NY, United States
Vacuum suction cup
ESS-20-BS
Vacuum suction cup ESS-20-BS
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
  • Suction cup consisting of the suction cup itself, plus the support plate with mounting
  • Suction cup volume: 0.002 … 245 cm³
  • Min. workpiece radius: 10 … 680 mm
  • Mounting for suction cup holder: internal thread, external thread, push-in connector
  • Vacuum suction cup with mounting thread
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number ESS-20-BS
Product Name Vacuum suction cup
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-50 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Vacuum suction cup - VAS-5-M5-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 5 mm (0.1969 inch)
Material NBR
View Details
Vacuum suction cup - ESS-100-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material NBR
View Details
Vacuum suction cup - ESS-15-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details