Festo Corporation Pneumatic shock absorber DYSW-8-14-Y1F

Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYSW-8-14-Y1F - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYSW-8-14-Y1F
Pneumatic shock absorber DYSW-8-14-Y1F
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible With metal fixed stop
  • Hydraulic shock absorber with path-controlled throttle function
  • Gently increasing cushioning force curve
  • Long cushioning stroke
  • Suitable for low-vibration operation
  • Short cycle times possible
  • With metal fixed stop
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYSW-8-14-Y1F
Product Name Pneumatic shock absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M12-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1654 inch (4.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
Pneumatic shock absorber - YSRW-7-10 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
Pneumatic shock absorber - DYEF-M10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1457 inch (3.7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details